Vishay Precision Group Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00265R00KE70

Description
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00265R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00265R00KE70
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00265R00KE70
Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00265R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00265R00KE70
Wirewound Resistors 3110-CW00265R00KE70
CW-2 65 10% E70 e3

CW-2 65 10% E70 e3

Supplier's Site Datasheet
Cw-2 65 10% E70 E3 Vishay - 69P7209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 65 10% E70 E3 Vishay
69P7209
Cw-2 65 10% E70 E3 Vishay 69P7209
CW-2 65 10% E70 e3

CW-2 65 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00265R00KE70 3110-CW00265R00KE70 69P7209
Product Name Res Wirewound 65 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 65 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details