Vishay Precision Group Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002634R0KE12

Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002634R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002634R0KE12
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002634R0KE12
Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002634R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002634R0KE12
Wirewound Resistors 3110-CW002634R0KE12
CW-2 634 10% E12 e3

CW-2 634 10% E12 e3

Supplier's Site Datasheet
Cw-2 634 10% E12 E3 Vishay - 69P7204 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 634 10% E12 E3 Vishay
69P7204
Cw-2 634 10% E12 E3 Vishay 69P7204
CW-2 634 10% e12 E3

CW-2 634 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002634R0KE12 3110-CW002634R0KE12 69P7204
Product Name Res Wirewound 634 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 634 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details