Vishay Intertechnology, Inc. Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00261R90JE12

Description
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00261R90JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00261R90JE12
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00261R90JE12
Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00261R90JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00261R90JE12
Wirewound Resistors 3110-CW00261R90JE12
CW-2 61.9 5% E12 e3

CW-2 61.9 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00261R90JE12 3110-CW00261R90JE12
Product Name Res Wirewound 61.9 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details