Vishay Precision Group Wirewound Resistors CW0025R600KE12

Description
CW-2 5.6 10% E12 e3
Request a Quote Datasheet
Description
CW-2 5.6 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0025R600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025R600KE12
Wirewound Resistors 3110-CW0025R600KE12
CW-2 5.6 10% E12 e3

CW-2 5.6 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0025R600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0025R600KE12
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0025R600KE12
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 5.6 10% E12 E3 Vishay - 69P7100 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.6 10% E12 E3 Vishay
69P7100
Cw-2 5.6 10% E12 E3 Vishay 69P7100
CW-2 5.6 10% e12 E3

CW-2 5.6 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0025R600KE12 CW0025R600KE12 69P7100
Product Name Wirewound Resistors Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 5.6 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.6 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details