Vishay Precision Group Wirewound Resistors CW0025R100JS70

Description
CW-2 5.1 5% S70
Request a Quote Datasheet
Description
CW-2 5.1 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0025R100JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025R100JS70
Wirewound Resistors 3110-CW0025R100JS70
CW-2 5.1 5% S70

CW-2 5.1 5% S70

Supplier's Site Datasheet
Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0025R100JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0025R100JS70
Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0025R100JS70
Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,5.1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay - 43C7390 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,5.1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
43C7390
Res,metal Alloy,5.1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay 43C7390
RES,Metal Alloy,5.1Ohms,5+/-% Tol,-50,50ppm-TC

RES,Metal Alloy,5.1Ohms,5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0025R100JS70 CW0025R100JS70 43C7390
Product Name Wirewound Resistors Res Wirewound 5.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,5.1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details