Vishay Precision Group Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts CW0025R100JE12

Description
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts
Request a Quote Datasheet
Description
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts - CW0025R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts
CW0025R100JE12
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts CW0025R100JE12
Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts

Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts

Supplier's Site
Wirewound Resistors - 3110-CW0025R100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025R100JE12
Wirewound Resistors 3110-CW0025R100JE12
CW-2 5.1 5% E12 e3

CW-2 5.1 5% E12 e3

Supplier's Site Datasheet
Cw-2 5.1 5% E12 E3 Vishay - 69P7094 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.1 5% E12 E3 Vishay
69P7094
Cw-2 5.1 5% E12 E3 Vishay 69P7094
CW-2 5.1 5% e12 E3

CW-2 5.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0025R100JE12 3110-CW0025R100JE12 69P7094
Product Name Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts Wirewound Resistors Cw-2 5.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details