Vishay Precision Group Wirewound Resistors CW0025K100KE70

Description
CW-2 5.1K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 5.1K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0025K100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025K100KE70
Wirewound Resistors 3110-CW0025K100KE70
CW-2 5.1K 10% E70 e3

CW-2 5.1K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0025K100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0025K100KE70
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0025K100KE70
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 5.1K 10% E70 E3 Vishay - 69P7081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.1K 10% E70 E3 Vishay
69P7081
Cw-2 5.1K 10% E70 E3 Vishay 69P7081
CW-2 5.1K 10% E70 e3

CW-2 5.1K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0025K100KE70 CW0025K100KE70 69P7081
Product Name Wirewound Resistors Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 5.1K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers