Vishay Precision Group Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0025K100KE12

Description
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0025K100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0025K100KE12
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0025K100KE12
Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0025K100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025K100KE12
Wirewound Resistors 3110-CW0025K100KE12
CW-2 5.1K 10% E12 e3

CW-2 5.1K 10% E12 e3

Supplier's Site Datasheet
Cw-2 5.1K 10% E12 E3 Vishay - 69P7080 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.1K 10% E12 E3 Vishay
69P7080
Cw-2 5.1K 10% E12 E3 Vishay 69P7080
CW-2 5.1K 10% e12 E3

CW-2 5.1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0025K100KE12 3110-CW0025K100KE12 69P7080
Product Name Res Wirewound 5.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 5.1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers