Vishay Precision Group Wirewound Resistors CW00256R00JE12

Description
CW-2 56 5% E12 e3
Request a Quote Datasheet
Description
CW-2 56 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00256R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00256R00JE12
Wirewound Resistors 3110-CW00256R00JE12
CW-2 56 5% E12 e3

CW-2 56 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00256R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00256R00JE12
Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00256R00JE12
Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 56 5% E12 E3 Vishay - 69P7130 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 56 5% E12 E3 Vishay
69P7130
Cw-2 56 5% E12 E3 Vishay 69P7130
CW-2 56 5% e12 E3

CW-2 56 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00256R00JE12 CW00256R00JE12 69P7130
Product Name Wirewound Resistors Res Wirewound 56 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 56 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 56 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details