Vishay Precision Group Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002560R0KE70

Description
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002560R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002560R0KE70
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002560R0KE70
Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002560R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002560R0KE70
Wirewound Resistors 3110-CW002560R0KE70
CW-2 560 10% E70 e3

CW-2 560 10% E70 e3

Supplier's Site Datasheet
Cw-2 560 10% E70 E3 Vishay - 69P7137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 560 10% E70 E3 Vishay
69P7137
Cw-2 560 10% E70 E3 Vishay 69P7137
CW-2 560 10% E70 e3

CW-2 560 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002560R0KE70 3110-CW002560R0KE70 69P7137
Product Name Res Wirewound 560 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 560 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details