Vishay Precision Group Wirewound Resistors CW002560R0JE12

Description
CW-2 560 5% E12 e3
Request a Quote Datasheet
Description
CW-2 560 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002560R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002560R0JE12
Wirewound Resistors 3110-CW002560R0JE12
CW-2 560 5% E12 e3

CW-2 560 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002560R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002560R0JE12
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002560R0JE12
Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 560 5% E12 E3 Vishay - 69P7134 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 560 5% E12 E3 Vishay
69P7134
Cw-2 560 5% E12 E3 Vishay 69P7134
CW-2 560 5% e12 E3

CW-2 560 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002560R0JE12 CW002560R0JE12 69P7134
Product Name Wirewound Resistors Res Wirewound 560 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 560 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 560 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details