Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW002510R0JB12 | CW002510R0JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole |
| Category / Application | Industrial | |
| Resistance Range | 510 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |