Vishay Precision Group Wirewound Resistors CW00250R00JS73

Description
CW-2 50 5% S73
Request a Quote Datasheet
Description
CW-2 50 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00250R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00250R00JS73
Wirewound Resistors 3110-CW00250R00JS73
CW-2 50 5% S73

CW-2 50 5% S73

Supplier's Site Datasheet
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00250R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00250R00JS73
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00250R00JS73
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay - 43C7397 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay
43C7397
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay 43C7397
CW, 0.625 x 0.250", 50 Ohm, 5%

CW, 0.625 x 0.250", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00250R00JS73 CW00250R00JS73 43C7397
Product Name Wirewound Resistors Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 50 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers