CW-2 50 5% E12 e3
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW00250R00JE12 | CW00250R00JE12 |
| Product Name | Wirewound Resistors | Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 50 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |