Vishay Precision Group Wirewound Resistors CW0024R300JE12

Description
CW-2 4.3 5% E12 e3
Request a Quote Datasheet
Description
CW-2 4.3 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0024R300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024R300JE12
Wirewound Resistors 3110-CW0024R300JE12
CW-2 4.3 5% E12 e3

CW-2 4.3 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0024R300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0024R300JE12
Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0024R300JE12
Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 4.3 5% E12 E3 Vishay - 69P7002 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.3 5% E12 E3 Vishay
69P7002
Cw-2 4.3 5% E12 E3 Vishay 69P7002
CW-2 4.3 5% e12 E3

CW-2 4.3 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0024R300JE12 CW0024R300JE12 69P7002
Product Name Wirewound Resistors Res Wirewound 4.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 4.3 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details