Vishay Precision Group Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K300KE70

Description
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0024K300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0024K300KE70
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K300KE70
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0024K300KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K300KE70
Wirewound Resistors 3110-CW0024K300KE70
CW-2 4.3K 10% E70 e3

CW-2 4.3K 10% E70 e3

Supplier's Site Datasheet
Cw-2 4.3K 10% E70 E3 Vishay - 69P6981 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.3K 10% E70 E3 Vishay
69P6981
Cw-2 4.3K 10% E70 E3 Vishay 69P6981
CW-2 4.3K 10% E70 e3

CW-2 4.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0024K300KE70 3110-CW0024K300KE70 69P6981
Product Name Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 4.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details