Vishay Precision Group Wirewound Resistors CW0024K300KE12

Description
CW-2 4.3K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 4.3K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0024K300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K300KE12
Wirewound Resistors 3110-CW0024K300KE12
CW-2 4.3K 10% E12 e3

CW-2 4.3K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0024K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0024K300KE12
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0024K300KE12
Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 4.3K 10% E12 E3 Vishay - 69P6980 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.3K 10% E12 E3 Vishay
69P6980
Cw-2 4.3K 10% E12 E3 Vishay 69P6980
CW-2 4.3K 10% e12 E3

CW-2 4.3K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0024K300KE12 CW0024K300KE12 69P6980
Product Name Wirewound Resistors Res Wirewound 4.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 4.3K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers