Vishay Precision Group Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0024K200KE12

Description
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0024K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0024K200KE12
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0024K200KE12
Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0024K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K200KE12
Wirewound Resistors 3110-CW0024K200KE12
CW-2 4.2K 10% E12 e3

CW-2 4.2K 10% E12 e3

Supplier's Site Datasheet
Cw-2 4.2K 10% E12 E3 Vishay - 69P6976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.2K 10% E12 E3 Vishay
69P6976
Cw-2 4.2K 10% E12 E3 Vishay 69P6976
CW-2 4.2K 10% e12 E3

CW-2 4.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0024K200KE12 3110-CW0024K200KE12 69P6976
Product Name Res Wirewound 4.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 4.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details