Vishay Precision Group Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K200JE70

Description
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0024K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0024K200JE70
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K200JE70
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0024K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K200JE70
Wirewound Resistors 3110-CW0024K200JE70
CW-2 4.2K 5% E70 e3

CW-2 4.2K 5% E70 e3

Supplier's Site Datasheet
Cw-2 4.2K 5% E70 E3 Vishay - 69P6975 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.2K 5% E70 E3 Vishay
69P6975
Cw-2 4.2K 5% E70 E3 Vishay 69P6975
CW-2 4.2K 5% E70 e3

CW-2 4.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0024K200JE70 3110-CW0024K200JE70 69P6975
Product Name Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 4.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details