Vishay Precision Group Wirewound Resistors CW0024K200JE12

Description
CW-2 4.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 4.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0024K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K200JE12
Wirewound Resistors 3110-CW0024K200JE12
CW-2 4.2K 5% E12 e3

CW-2 4.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0024K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0024K200JE12
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0024K200JE12
Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 4.2K 5% E12 E3 Vishay - 69P6974 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.2K 5% E12 E3 Vishay
69P6974
Cw-2 4.2K 5% E12 E3 Vishay 69P6974
CW-2 4.2K 5% e12 E3

CW-2 4.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0024K200JE12 CW0024K200JE12 69P6974
Product Name Wirewound Resistors Res Wirewound 4.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 4.2K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details