Vishay Precision Group Wirewound Resistors CW002499R0KE70

Description
CW-2 499 10% E70 e3
Request a Quote Datasheet
Description
CW-2 499 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002499R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002499R0KE70
Wirewound Resistors 3110-CW002499R0KE70
CW-2 499 10% E70 e3

CW-2 499 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002499R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002499R0KE70
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002499R0KE70
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 499 10% E70 E3 Vishay - 69P7073 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 499 10% E70 E3 Vishay
69P7073
Cw-2 499 10% E70 E3 Vishay 69P7073
CW-2 499 10% E70 e3

CW-2 499 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002499R0KE70 CW002499R0KE70 69P7073
Product Name Wirewound Resistors Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 499 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 499 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details