Vishay Precision Group Wirewound Resistors CW002470R0KE12

Description
CW-2 470 10% E12 e3
Request a Quote Datasheet
Description
CW-2 470 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002470R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002470R0KE12
Wirewound Resistors 3110-CW002470R0KE12
CW-2 470 10% E12 e3

CW-2 470 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002470R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002470R0KE12
Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002470R0KE12
Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 470 10% E12 E3 Vishay - 69P7068 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 470 10% E12 E3 Vishay
69P7068
Cw-2 470 10% E12 E3 Vishay 69P7068
CW-2 470 10% e12 E3

CW-2 470 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002470R0KE12 CW002470R0KE12 69P7068
Product Name Wirewound Resistors Res Wirewound 470 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 470 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers