Vishay Precision Group Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00246R20KE12

Description
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00246R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00246R20KE12
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00246R20KE12
Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00246R20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00246R20KE12
Wirewound Resistors 3110-CW00246R20KE12
CW-2 46.2 10% E12 e3

CW-2 46.2 10% E12 e3

Supplier's Site Datasheet
Cw-2 46.2 10% E12 E3 Vishay - 69P7060 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 46.2 10% E12 E3 Vishay
69P7060
Cw-2 46.2 10% E12 E3 Vishay 69P7060
CW-2 46.2 10% e12 E3

CW-2 46.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00246R20KE12 3110-CW00246R20KE12 69P7060
Product Name Res Wirewound 46.2 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 46.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A1R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details