Vishay Precision Group Wirewound Resistors CW002450R0KE12

Description
CW-2 450 10% E12 e3
Request a Quote Datasheet
Description
CW-2 450 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002450R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002450R0KE12
Wirewound Resistors 3110-CW002450R0KE12
CW-2 450 10% E12 e3

CW-2 450 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002450R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002450R0KE12
Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002450R0KE12
Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 450 10% E12 E3 Vishay - 69P7056 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 450 10% E12 E3 Vishay
69P7056
Cw-2 450 10% E12 E3 Vishay 69P7056
CW-2 450 10% e12 E3

CW-2 450 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002450R0KE12 CW002450R0KE12 69P7056
Product Name Wirewound Resistors Res Wirewound 450 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 450 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 450 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details