Vishay Precision Group Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00243R00JE12

Description
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00243R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00243R00JE12
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00243R00JE12
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00243R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00243R00JE12
Wirewound Resistors 3110-CW00243R00JE12
CW-2 43 5% E12 e3

CW-2 43 5% E12 e3

Supplier's Site Datasheet
Cw-2 43 5% E12 E3 Vishay - 69P7042 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 43 5% E12 E3 Vishay
69P7042
Cw-2 43 5% E12 E3 Vishay 69P7042
CW-2 43 5% e12 E3

CW-2 43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00243R00JE12 3110-CW00243R00JE12 69P7042
Product Name Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details