Vishay Precision Group Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002430R0JE12

Description
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002430R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002430R0JE12
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002430R0JE12
Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002430R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002430R0JE12
Wirewound Resistors 3110-CW002430R0JE12
CW-2 430 5% E12 e3

CW-2 430 5% E12 e3

Supplier's Site Datasheet
Cw-2 430 5% E12 E3 Vishay - 69P7046 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 430 5% E12 E3 Vishay
69P7046
Cw-2 430 5% E12 E3 Vishay 69P7046
CW-2 430 5% e12 E3

CW-2 430 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002430R0JE12 3110-CW002430R0JE12 69P7046
Product Name Res Wirewound 430 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 430 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details