Vishay Precision Group Wirewound Resistors CW002416R0JE12

Description
CW-2 416 5% E12 e3
Request a Quote Datasheet
Description
CW-2 416 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002416R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002416R0JE12
Wirewound Resistors 3110-CW002416R0JE12
CW-2 416 5% E12 e3

CW-2 416 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002416R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002416R0JE12
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002416R0JE12
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 416 5% E12 E3 Vishay - 69P7034 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 416 5% E12 E3 Vishay
69P7034
Cw-2 416 5% E12 E3 Vishay 69P7034
CW-2 416 5% e12 E3

CW-2 416 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002416R0JE12 CW002416R0JE12 69P7034
Product Name Wirewound Resistors Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 416 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 416 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details