Vishay Precision Group Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00240R00KE70

Description
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00240R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00240R00KE70
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00240R00KE70
Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00240R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00240R00KE70
Wirewound Resistors 3110-CW00240R00KE70
CW-2 40 10% E70 e3

CW-2 40 10% E70 e3

Supplier's Site Datasheet
Cw-2 40 10% E70 E3 Vishay - 69P7021 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 40 10% E70 E3 Vishay
69P7021
Cw-2 40 10% E70 E3 Vishay 69P7021
CW-2 40 10% E70 e3

CW-2 40 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00240R00KE70 3110-CW00240R00KE70 69P7021
Product Name Res Wirewound 40 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 40 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details