Vishay Precision Group Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R300JE70

Description
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0023R300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0023R300JE70
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R300JE70
Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0023R300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023R300JE70
Wirewound Resistors 3110-CW0023R300JE70
CW-2 3.3 5% E70 e3

CW-2 3.3 5% E70 e3

Supplier's Site Datasheet
Cw-2 3.3 5% E70 E3 Vishay - 69P6859 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.3 5% E70 E3 Vishay
69P6859
Cw-2 3.3 5% E70 E3 Vishay 69P6859
CW-2 3.3 5% E70 e3

CW-2 3.3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0023R300JE70 3110-CW0023R300JE70 69P6859
Product Name Res Wirewound 3.3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 3.3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details