Vishay Precision Group Wirewound Resistors CW0023R200KE70

Description
CW-2 3.2 10% E70 e3
Request a Quote Datasheet
Description
CW-2 3.2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023R200KE70
Wirewound Resistors 3110-CW0023R200KE70
CW-2 3.2 10% E70 e3

CW-2 3.2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0023R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0023R200KE70
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R200KE70
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 3.2 10% E70 E3 Vishay - 69P6857 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.2 10% E70 E3 Vishay
69P6857
Cw-2 3.2 10% E70 E3 Vishay 69P6857
CW-2 3.2 10% E70 e3

CW-2 3.2 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023R200KE70 CW0023R200KE70 69P6857
Product Name Wirewound Resistors Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 3.2 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers