Vishay Precision Group Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R180JE70

Description
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0023R180JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0023R180JE70
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R180JE70
Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0023R180JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023R180JE70
Wirewound Resistors 3110-CW0023R180JE70
CW-2 3.18 5% E70 e3

CW-2 3.18 5% E70 e3

Supplier's Site Datasheet
Cw-2 3.18 5% E70 E3 Vishay - 69P6851 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.18 5% E70 E3 Vishay
69P6851
Cw-2 3.18 5% E70 E3 Vishay 69P6851
CW-2 3.18 5% E70 e3

CW-2 3.18 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0023R180JE70 3110-CW0023R180JE70 69P6851
Product Name Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 3.18 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details