Vishay Intertechnology, Inc. Wirewound Resistors CW0023R000JS70

Description
CW-2 3 5% S70
Request a Quote Datasheet
Description
CW-2 3 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023R000JS70
Wirewound Resistors 3110-CW0023R000JS70
CW-2 3 5% S70

CW-2 3 5% S70

Supplier's Site Datasheet
Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0023R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0023R000JS70
Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0023R000JS70
Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0023R000JS70 CW0023R000JS70
Product Name Wirewound Resistors Res Wirewound 3 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers