Vishay Precision Group Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K600KE70

Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0023K600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0023K600KE70
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K600KE70
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0023K600KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K600KE70
Wirewound Resistors 3110-CW0023K600KE70
CW-2 3.6K 10% E70 e3

CW-2 3.6K 10% E70 e3

Supplier's Site Datasheet
Cw-2 3.6K 10% E70 E3 Vishay - 69P6837 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.6K 10% E70 E3 Vishay
69P6837
Cw-2 3.6K 10% E70 E3 Vishay 69P6837
CW-2 3.6K 10% E70 e3

CW-2 3.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0023K600KE70 3110-CW0023K600KE70 69P6837
Product Name Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 3.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details