Vishay Precision Group Wirewound Resistors CW0023K500KE12

Description
CW-2 3.5K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 3.5K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023K500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K500KE12
Wirewound Resistors 3110-CW0023K500KE12
CW-2 3.5K 10% E12 e3

CW-2 3.5K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0023K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0023K500KE12
Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0023K500KE12
Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 3.5K 10% E12 E3 Vishay - 69P6832 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.5K 10% E12 E3 Vishay
69P6832
Cw-2 3.5K 10% E12 E3 Vishay 69P6832
CW-2 3.5K 10% e12 E3

CW-2 3.5K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023K500KE12 CW0023K500KE12 69P6832
Product Name Wirewound Resistors Res Wirewound 3.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 3.5K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details