Vishay Intertechnology, Inc. Wirewound Resistors CW0023K300HB12

Description
CW-2 3.3K 3% B12
Request a Quote Datasheet
Description
CW-2 3.3K 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023K300HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K300HB12
Wirewound Resistors 3110-CW0023K300HB12
CW-2 3.3K 3% B12

CW-2 3.3K 3% B12

Supplier's Site Datasheet
Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0023K300HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0023K300HB12
Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0023K300HB12
Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0023K300HB12 CW0023K300HB12
Product Name Wirewound Resistors Res Wirewound 3.3K Ohm 3% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 3300 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers