Vishay Precision Group Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0023K240KE12

Description
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0023K240KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0023K240KE12
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0023K240KE12
Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0023K240KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K240KE12
Wirewound Resistors 3110-CW0023K240KE12
CW-2 3.24K 10% E12 e3

CW-2 3.24K 10% E12 e3

Supplier's Site Datasheet
Cw-2 3.24K 10% E12 E3 Vishay - 69P6824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.24K 10% E12 E3 Vishay
69P6824
Cw-2 3.24K 10% E12 E3 Vishay 69P6824
CW-2 3.24K 10% e12 E3

CW-2 3.24K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0023K240KE12 3110-CW0023K240KE12 69P6824
Product Name Res Wirewound 3.24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 3.24K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details