Vishay Precision Group Wirewound Resistors CW0023K100JE70

Description
CW-2 3.1K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 3.1K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023K100JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K100JE70
Wirewound Resistors 3110-CW0023K100JE70
CW-2 3.1K 5% E70 e3

CW-2 3.1K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0023K100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0023K100JE70
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K100JE70
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 3.1K 5% E70 E3 Vishay - 69P6819 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.1K 5% E70 E3 Vishay
69P6819
Cw-2 3.1K 5% E70 E3 Vishay 69P6819
CW-2 3.1K 5% E70 e3

CW-2 3.1K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023K100JE70 CW0023K100JE70 69P6819
Product Name Wirewound Resistors Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 3.1K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3100 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details