Vishay Precision Group Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K000KE70

Description
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0023K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0023K000KE70
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K000KE70
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0023K000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K000KE70
Wirewound Resistors 3110-CW0023K000KE70
CW-2 3K 10% E70 e3

CW-2 3K 10% E70 e3

Supplier's Site Datasheet
Cw-2 3K 10% E70 E3 Vishay - 69P6817 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3K 10% E70 E3 Vishay
69P6817
Cw-2 3K 10% E70 E3 Vishay 69P6817
CW-2 3K 10% E70 e3

CW-2 3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0023K000KE70 3110-CW0023K000KE70 69P6817
Product Name Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details