Vishay Precision Group Wirewound Resistors CW0023K000KE12

Description
CW-2 3K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 3K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K000KE12
Wirewound Resistors 3110-CW0023K000KE12
CW-2 3K 10% E12 e3

CW-2 3K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0023K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0023K000KE12
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0023K000KE12
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 3K 10% E12 E3 Vishay - 69P6816 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3K 10% E12 E3 Vishay
69P6816
Cw-2 3K 10% E12 E3 Vishay 69P6816
CW-2 3K 10% e12 E3

CW-2 3K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023K000KE12 CW0023K000KE12 69P6816
Product Name Wirewound Resistors Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 3K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details