Vishay Precision Group Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00239R00KE70

Description
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00239R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00239R00KE70
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00239R00KE70
Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00239R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00239R00KE70
Wirewound Resistors 3110-CW00239R00KE70
CW-2 39 10% E70 e3

CW-2 39 10% E70 e3

Supplier's Site Datasheet
Cw-2 39 10% E70 E3 Vishay - 69P6965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 39 10% E70 E3 Vishay
69P6965
Cw-2 39 10% E70 E3 Vishay 69P6965
CW-2 39 10% E70 e3

CW-2 39 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00239R00KE70 3110-CW00239R00KE70 69P6965
Product Name Res Wirewound 39 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 39 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers