Vishay Precision Group Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002390R0KE70

Description
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002390R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002390R0KE70
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002390R0KE70
Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002390R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002390R0KE70
Wirewound Resistors 3110-CW002390R0KE70
CW-2 390 10% E70 e3

CW-2 390 10% E70 e3

Supplier's Site Datasheet
Cw-2 390 10% E70 E3 Vishay - 69P6969 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 390 10% E70 E3 Vishay
69P6969
Cw-2 390 10% E70 E3 Vishay 69P6969
CW-2 390 10% E70 e3

CW-2 390 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002390R0KE70 3110-CW002390R0KE70 69P6969
Product Name Res Wirewound 390 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 390 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details