Vishay Precision Group Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00238R30JE70

Description
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00238R30JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00238R30JE70
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00238R30JE70
Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00238R30JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00238R30JE70
Wirewound Resistors 3110-CW00238R30JE70
CW-2 38.3 5% E70 e3

CW-2 38.3 5% E70 e3

Supplier's Site Datasheet
Cw-2 38.3 5% E70 E3 Vishay - 69P6959 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 38.3 5% E70 E3 Vishay
69P6959
Cw-2 38.3 5% E70 E3 Vishay 69P6959
CW-2 38.3 5% E70 e3

CW-2 38.3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00238R30JE70 3110-CW00238R30JE70 69P6959
Product Name Res Wirewound 38.3 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 38.3 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details