Vishay Precision Group Wirewound Resistors CW00235R00JE70

Description
CW-2 35 5% E70 e3
Request a Quote Datasheet
Description
CW-2 35 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00235R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00235R00JE70
Wirewound Resistors 3110-CW00235R00JE70
CW-2 35 5% E70 e3

CW-2 35 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00235R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00235R00JE70
Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00235R00JE70
Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 35 5% E70 E3 Vishay - 69P6939 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 35 5% E70 E3 Vishay
69P6939
Cw-2 35 5% E70 E3 Vishay 69P6939
CW-2 35 5% E70 e3

CW-2 35 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00235R00JE70 CW00235R00JE70 69P6939
Product Name Wirewound Resistors Res Wirewound 35 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 35 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 35 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details