Vishay Precision Group Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002350R0KE12

Description
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002350R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002350R0KE12
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002350R0KE12
Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002350R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002350R0KE12
Wirewound Resistors 3110-CW002350R0KE12
CW-2 350 10% E12 e3

CW-2 350 10% E12 e3

Supplier's Site Datasheet
Cw-2 350 10% E12 E3 Vishay - 69P6944 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 350 10% E12 E3 Vishay
69P6944
Cw-2 350 10% E12 E3 Vishay 69P6944
CW-2 350 10% e12 E3

CW-2 350 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002350R0KE12 3110-CW002350R0KE12 69P6944
Product Name Res Wirewound 350 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 350 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details