Vishay Precision Group Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00234R80KE70

Description
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00234R80KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00234R80KE70
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00234R80KE70
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00234R80KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00234R80KE70
Wirewound Resistors 3110-CW00234R80KE70
CW-2 34.8 10% E70 e3

CW-2 34.8 10% E70 e3

Supplier's Site Datasheet
Cw-2 34.8 10% E70 E3 Vishay - 69P6937 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 34.8 10% E70 E3 Vishay
69P6937
Cw-2 34.8 10% E70 E3 Vishay 69P6937
CW-2 34.8 10% E70 e3

CW-2 34.8 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00234R80KE70 3110-CW00234R80KE70 69P6937
Product Name Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 34.8 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details