Vishay Precision Group Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002330R0JE12

Description
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002330R0JE12
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002330R0JE12
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002330R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002330R0JE12
Wirewound Resistors 3110-CW002330R0JE12
CW-2 330 5% E12 e3

CW-2 330 5% E12 e3

Supplier's Site Datasheet
Cw-2 330 5% E12 E3 Vishay - 69P6922 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 330 5% E12 E3 Vishay
69P6922
Cw-2 330 5% E12 E3 Vishay 69P6922
CW-2 330 5% e12 E3

CW-2 330 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002330R0JE12 3110-CW002330R0JE12 69P6922
Product Name Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 330 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers