Vishay Precision Group Wirewound Resistors CW002316R0JE70

Description
CW-2 316 5% E70 e3
Request a Quote Datasheet
Description
CW-2 316 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002316R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002316R0JE70
Wirewound Resistors 3110-CW002316R0JE70
CW-2 316 5% E70 e3

CW-2 316 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002316R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002316R0JE70
Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002316R0JE70
Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 316 5% E70 E3 Vishay - 69P6903 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 316 5% E70 E3 Vishay
69P6903
Cw-2 316 5% E70 E3 Vishay 69P6903
CW-2 316 5% E70 e3

CW-2 316 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002316R0JE70 CW002316R0JE70 69P6903
Product Name Wirewound Resistors Res Wirewound 316 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 316 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 316 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details