Vishay Precision Group Wirewound Resistors CW002310R0JE70

Description
CW-2 310 5% E70 e3
Request a Quote Datasheet
Description
CW-2 310 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002310R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002310R0JE70
Wirewound Resistors 3110-CW002310R0JE70
CW-2 310 5% E70 e3

CW-2 310 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002310R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002310R0JE70
Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002310R0JE70
Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 310 5% E70 E3 Vishay - 69P6895 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 310 5% E70 E3 Vishay
69P6895
Cw-2 310 5% E70 E3 Vishay 69P6895
CW-2 310 5% E70 e3

CW-2 310 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002310R0JE70 CW002310R0JE70 69P6895
Product Name Wirewound Resistors Res Wirewound 310 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 310 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 310 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details