Vishay Precision Group Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0022R200KE12

Description
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0022R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0022R200KE12
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0022R200KE12
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0022R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022R200KE12
Wirewound Resistors 3110-CW0022R200KE12
CW-2 2.2 10% E12 e3

CW-2 2.2 10% E12 e3

Supplier's Site Datasheet
Cw-2 2.2 10% E12 E3 Vishay - 69P6673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.2 10% E12 E3 Vishay
69P6673
Cw-2 2.2 10% E12 E3 Vishay 69P6673
CW-2 2.2 10% e12 E3

CW-2 2.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022R200KE12 3110-CW0022R200KE12 69P6673
Product Name Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 2.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details