Vishay Precision Group Wirewound Resistors CW0022R000KE70

Description
CW-2 2 10% E70 e3
Request a Quote Datasheet
Description
CW-2 2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022R000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022R000KE70
Wirewound Resistors 3110-CW0022R000KE70
CW-2 2 10% E70 e3

CW-2 2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0022R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0022R000KE70
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0022R000KE70
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 2 10% E70 E3 Vishay - 69P6670 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2 10% E70 E3 Vishay
69P6670
Cw-2 2 10% E70 E3 Vishay 69P6670
CW-2 2 10% E70 e3

CW-2 2 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0022R000KE70 CW0022R000KE70 69P6670
Product Name Wirewound Resistors Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 2 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details